Type: FEMALE PIPE RIGID STRAIGHT
Description: Crimp coupling
Series: 91 Series
Material: 303 & 316 Stainless Steel
Can be coupled with the following hoses:
SAE 100R14 Smooth Bore Teflon
Stainless Hose Fittings, Ltd. | |
---|---|
Product Category | Pipe Fittings |
Product Number | SHF91-05-04FP |
Product Name | SHF91 SERIES - STAINLESS STEEL FEMALE PIPE RIGID |
Connection Type | Crimp Connection |