MAIN Manufacturing Products, Inc. SAE Threaded Flanges - In-line SAE ORB 61 Series

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line SAE ORB
61 Series
SAE Threaded Flanges - In-line SAE ORB 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded
61 Series
Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld
61 Series
Adapters & Fittings - SAE Reservoir Adapters - Socket Weld 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Run Tee SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Run Tee SAE ORB
61 Series
SAE Threaded Flanges - Run Tee SAE ORB 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Split Flanges - English & Metric - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Split Flanges - English & Metric
61 Series
SAE Split Flanges - English & Metric 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line ISO 6149 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line ISO 6149
61 Series
SAE Threaded Flanges - In-line ISO 6149 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flanged Flanges - Run Tee - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flanged Flanges - Run Tee
61 Series
SAE Flanged Flanges - Run Tee 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - In-line Tube - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - In-line Tube
61 Series
SAE Socket Weld Flanges - In-line Tube 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160
61 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - In-line Pipe - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - In-line Pipe
61 Series
SAE Socket Weld Flanges - In-line Pipe 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Elbow Pipe - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Elbow Pipe
61 Series
SAE Socket Weld Flanges - Elbow Pipe 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch XXS - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch XXS
61 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch XXS 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line NPTF - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line NPTF
61 Series
SAE Threaded Flanges - In-line NPTF 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch 40 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch 40
61 Series
SAE Butt Weld Flanges - Elbow Sch 40 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch XXS - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch XXS
61 Series
SAE Butt Weld Flanges - In-line Sch XXS 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flange Clamps W/ Tapped Holes - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flange Clamps W/ Tapped Holes
61 Series
SAE Flange Clamps W/ Tapped Holes 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB
61 Series
Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8" GP
61 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8" GP 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Connector Blocks - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Connector Blocks
61 Series
Adapters & Fittings - Connector Blocks 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flanged Flanges - Branch Tee - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flanged Flanges - Branch Tee
61 Series
SAE Flanged Flanges - Branch Tee 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 40 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 40
61 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 40 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Reservoir Adapters - Plain - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Reservoir Adapters - Plain
61 Series
Adapters & Fittings - SAE Reservoir Adapters - Plain 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch 160 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch 160
61 Series
SAE Butt Weld Flanges - In-line Sch 160 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Double O-Ring Adapters - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Double O-Ring Adapters
61 Series
Adapters & Fittings - Double O-Ring Adapters 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 80 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 80
61 Series
Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 80 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch 160 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch 160
61 Series
SAE Butt Weld Flanges - Elbow Sch 160 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF
61 Series
Adapters & Fittings - SAE Threaded Flanged Heads - NPTF 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe
61 Series
Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line BSPT - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line BSPT
61 Series
SAE Threaded Flanges - In-line BSPT 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch 80 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch 80
61 Series
SAE Butt Weld Flanges - In-line Sch 80 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4" GP
61 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4" GP 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Run Tee NPTF - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Run Tee NPTF
61 Series
SAE Threaded Flanges - Run Tee NPTF 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Branch Tee NPTF - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Branch Tee NPTF
61 Series
SAE Threaded Flanges - Branch Tee NPTF 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Elbow NPTF - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Elbow NPTF
61 Series
SAE Threaded Flanges - Elbow NPTF 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4" GP
61 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4" GP 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Branch Tee Pipe - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Branch Tee Pipe
61 Series
SAE Socket Weld Flanges - Branch Tee Pipe 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Run Tee Pipe - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Run Tee Pipe
61 Series
SAE Socket Weld Flanges - Run Tee Pipe 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch 80 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch 80
61 Series
SAE Butt Weld Flanges - Elbow Sch 80 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Connector Plates - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Connector Plates
61 Series
Adapters & Fittings - Connector Plates 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Socket Weld Flanges - Elbow Tube - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Socket Weld Flanges - Elbow Tube
61 Series
SAE Socket Weld Flanges - Elbow Tube 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - In-line BSPP - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - In-line BSPP
61 Series
SAE Threaded Flanges - In-line BSPP 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - Seal Plates - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
Adapters & Fittings - Seal Plates
61 Series
Adapters & Fittings - Seal Plates 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site
Adapters & Fittings - 1/4
Grand Blanc, MI, United States
Adapters & Fittings - 1/4" Thick Connector Plates
61 Series
Adapters & Fittings - 1/4" Thick Connector Plates 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flanged Flanges - Elbow - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flanged Flanges - Elbow
61 Series
SAE Flanged Flanges - Elbow 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - In-line Sch 40 - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - In-line Sch 40
61 Series
SAE Butt Weld Flanges - In-line Sch 40 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Branch Tee SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Branch Tee SAE ORB
61 Series
SAE Threaded Flanges - Branch Tee SAE ORB 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2
Grand Blanc, MI, United States
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP
61 Series
Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Butt Weld Flanges - Elbow Sch XXS - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Butt Weld Flanges - Elbow Sch XXS
61 Series
SAE Butt Weld Flanges - Elbow Sch XXS 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Threaded Flanges - Elbow SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Threaded Flanges - Elbow SAE ORB
61 Series
SAE Threaded Flanges - Elbow SAE ORB 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet
SAE Flange Clamps W/ Clearance Holes - 61 Series - MAIN Manufacturing Products, Inc.
Grand Blanc, MI, United States
SAE Flange Clamps W/ Clearance Holes
61 Series
SAE Flange Clamps W/ Clearance Holes 61 Series
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and other components. A twenty-first century manufacturing facility, located in Grand Blanc, Michigan, allows MAIN to control quality and helps assure On-Time Delivery of both standard and special parts.

Supplier's Site Datasheet

Technical Specifications

  MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc. MAIN Manufacturing Products, Inc.
Product Category Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Tube Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Tube Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings Pipe Fittings
Product Number 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series 61 Series
Product Name SAE Threaded Flanges - In-line SAE ORB Adapters & Fittings - SAE Reservoir Adapters - NPTF Threaded Adapters & Fittings - SAE Reservoir Adapters - Socket Weld SAE Threaded Flanges - Run Tee SAE ORB SAE Split Flanges - English & Metric SAE Threaded Flanges - In-line ISO 6149 SAE Flanged Flanges - Run Tee SAE Socket Weld Flanges - In-line Tube Adapters & Fittings - SAE Butt Weld Flanged Heads - Sch 160 SAE Socket Weld Flanges - In-line Pipe SAE Socket Weld Flanges - Elbow Pipe SAE Threaded Flanges - In-line NPTF SAE Butt Weld Flanges - Elbow Sch 40 SAE Butt Weld Flanges - In-line Sch XXS SAE Flange Clamps W/ Tapped Holes Adapters & Fittings - SAE Threaded Flanged Heads - SAE ORB Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/8" GP Adapters & Fittings - Connector Blocks SAE Flanged Flanges - Branch Tee Adapters & Fittings - SAE Reservoir Adapters - Plain Adapters & Fittings - Double O-Ring Adapters Adapters & Fittings - SAE Threaded Flanged Heads - NPTF Adapters & Fittings - SAE Socket Weld Flanged Heads - Pipe SAE Threaded Flanges - In-line BSPT Adapters & Fittings - SAE Gauge Port Adapters - w/ 3/4" GP SAE Threaded Flanges - Run Tee NPTF SAE Threaded Flanges - Branch Tee NPTF SAE Threaded Flanges - Elbow NPTF Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/4" GP SAE Socket Weld Flanges - Branch Tee Pipe SAE Socket Weld Flanges - Run Tee Pipe Adapters & Fittings - Connector Plates SAE Socket Weld Flanges - Elbow Tube SAE Threaded Flanges - In-line BSPP Adapters & Fittings - Seal Plates SAE Flanged Flanges - Elbow SAE Threaded Flanges - Branch Tee SAE ORB Adapters & Fittings - SAE Gauge Port Adapters - w/ 1/2" GP SAE Threaded Flanges - Elbow SAE ORB SAE Flange Clamps W/ Clearance Holes
Fitting Type Reducer Fitting (optional feature) Adapter Fitting; Reducer Fitting (optional feature) Adapter Fitting; Reducer Fitting (optional feature) Tee Fitting; Reducer Fitting (optional feature) Reducer Fitting (optional feature) Tee Fitting; Reducer Fitting (optional feature) Reducer Fitting (optional feature); Hydraulic Fitting Reducer Fitting (optional feature) Reducer Fitting (optional feature) Elbow Fitting; Reducer Fitting (optional feature) Reducer Fitting (optional feature) Elbow Fitting; Reducer Fitting (optional feature) Reducer Fitting (optional feature) Reducer Fitting (optional feature) Adapter Fitting Tee Fitting; Reducer Fitting (optional feature) Adapter Fitting; Reducer Fitting (optional feature) Adapter Fitting Reducer Fitting (optional feature) Reducer Fitting (optional feature) Reducer Fitting (optional feature) Adapter Fitting Tee Fitting; Reducer Fitting (optional feature) Tee Fitting; Reducer Fitting (optional feature) Elbow Fitting; Reducer Fitting (optional feature) Adapter Fitting Tee Fitting; Reducer Fitting (optional feature) Tee Fitting; Reducer Fitting (optional feature) Adapter Fitting Elbow Fitting; Reducer Fitting (optional feature); Hydraulic Fitting Reducer Fitting (optional feature) Adapter Fitting Elbow Fitting; Reducer Fitting (optional feature) Tee Fitting; Reducer Fitting (optional feature) Adapter Fitting Elbow Fitting; Reducer Fitting (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Adapters & Fittings - MAIN Couplings - NPTF x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; NPTF x NPTF Couplings
Material Steel; Stainless
View Details
Adapters & Fittings - Flange Adapters - C61 Oring x C62 Flat - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Flange Connection; C61 O-Ring x C62 Flat
Material Steel; Stainless
View Details
Adapters & Fittings - Tank Port Adapters - O-Ring Boss  Threaded - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; ORB Threaded Tank Ports
Material Steel; Stainless
View Details