Hart Industries, International Inc. Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
Flat faced design Zero leakage Schedule 40, 80,160, or XXH End weld preps machined to match mating pipe All HART Industrial Unions are precision machined Viton O-Ring standard, Buna N,...
Flat faced design Zero leakage Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined Sockets are deep counter-bored for...
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N,...
The most popular union in the industry for general purpose joining of piping systems Flat faced design Size range: 1/8" to 3" Full flow-waterway bore Zero leakage Makes and breaks...