Hart Industries, International Inc. 3232-9

Description
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined
Datasheet
Description
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined
  • Full flow waterway bore
  • Wrench flat both ends
  • Full faced design
  • Size range: 1/8" to 3"
  • Reducing sizes available
  • 3000 psi W.O.G., Cold, Non Shock
  • Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility)
  • All HART Industrial Unions are precision machined
Supplier's Site Datasheet

Technical Specifications

  Hart Industries, International Inc.
Product Category Pipe Fittings
Product Number 3232-9
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034335 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
45° BSPP Female 60° Cone with O-Ring - B-0608-FBO4 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
English Size 0.500 inch (12.7 mm)
View Details
Elbows & Tees Fittings - 61097 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details