Hart Industries, International Inc. 3232-10

Description
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined
Datasheet
Description
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full flow waterway bore Wrench flat both ends Full faced design Size range: 1/8" to 3" Reducing sizes available 3000 psi W.O.G., Cold, Non Shock Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility) All HART Industrial Unions are precision machined
  • Full flow waterway bore
  • Wrench flat both ends
  • Full faced design
  • Size range: 1/8" to 3"
  • Reducing sizes available
  • 3000 psi W.O.G., Cold, Non Shock
  • Viton O-Ring standard, Buna N, Teflon, EPDM, Neoprene also available (call for compatibility)
  • All HART Industrial Unions are precision machined
Supplier's Site Datasheet

Technical Specifications

  Hart Industries, International Inc.
Product Category Pipe Fittings
Product Number 3232-10
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Elbow Fittings - 61003 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting
View Details
Polyamide PG Thread Enlarger - 7004205 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Xleg Conc Red Butt - 5038250 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Adapters & Fittings - MAIN Couplings - SAE ORB x SAE ORB Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; ORB X ORB Couplings
Material Steel; Stainless
View Details