For converting BSP threaded ports to male 4, 6 and 8mm push-on connections.
Maximum operating pressure: 20 bar. Temperature range: -20 to 80°C
Threaded Connection = G 1/4 Male
Tube Connection = Push In 8 mm
Tube Connection - Tube Size = 8mm
Threaded Connection - Thread Size = 1/4in
Body Material = Glass Reinforced Nylon
Threaded Connection - Gender = Male
Thread Material = Nickel Plated Brass
Manufacturer Series = 3131
Threaded Connection - Thread Standard = G
Tube Connection - Type = Push In
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 867358 |
Fitting Type | Adapter Fitting |