Nordson Medical Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2
Product Name Notes
Female luer lug style with 1/4" hex to 10-32 special tapered thread
Female luer lug style with 5/16" hex to 1/4-28 UNF thread, white Nylon
Female luer lug style with 5/16" hex to 1/4-28 UNF thread
Female luer thread style coupler, clear ABS
Female luer thread style with 1/4" hex to 10-32 special tapered thread
Female luer thread style with 5/16" hex to 1/4-28 UNF thread
Female open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal
Female open flow connector, 3/8" (9.5 mm) ID tubing, natural Acetal
Female open flow panel mount connector, 1/4" (6.4 mm) ID tubing
Female open flow panel mount connector, 3/8" (9.5 mm) ID tubing
Female valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal
Female valved connector, 1/4" (6.4 mm) ID tubing, white Polypropylene
Female valved connector, 3/8" (9.5 mm) ID tubing, natural Acetal
Female valved connector, 3/8" (9.5 mm) ID tubing, white Polypropylene
Female valved panel mount connector, 1/4" (6.4 mm) ID tubing
Female valved panel mount connector, 3/8" (9.6 mm) ID tubing
Male luer coupler
Male luer integral lock ring plug, closed at luer tip, black Nylon
Male luer integral lock ring plug, closed at luer tip, clear polycarbonate
Male luer integral lock ring plug, closed at luer tip, natural Kynar PVDF
Male luer integral lock ring plug, closed at luer tip, red Nylon
Male luer integral lock ring plug, closed at luer tip, white Nylon
Male luer integral lock ring plug, closed at luer tip, yellow Nylon
Male luer integral lock ring plug, closed at luer tip
Male luer integral lock ring to 1/4-28 UNF thread
Male luer integral lock ring to 10-32 special tapered thread, white nylon
Male luer integral lock ring to 10-32 special tapered thread
Male luer Integral lock ring to 200 series barb, 1/16" (1.6 mm) ID tubing
Male luer Integral lock ring to 200 series barb, 1/8" (3.2 mm) ID tubing
Male luer Integral lock ring to 200 series barb, 3/16" (4.8 mm) ID tubing
Male luer Integral lock ring to 200 series barb, 3/32" (2.4 mm) ID tubing
Male luer Integral lock ring to 200 series barb, 5/32" (4.0 mm) ID tubing
Male luer Integral lock ring to 300 series barb, 1/4" (6.4 mm) ID tubing
Male luer integral lock ring to 400 series barb, .170" (4.3 mm)
Male luer Integral lock ring to 400 series barb, 1/16" (1.6 mm) ID tubing
Male luer integral lock ring to 400 series barb, 1/8" (3.2 mm)
Male luer integral lock ring to 400 series barb, 3/16" (4.8 mm)
Male luer Integral lock ring to 400 series barb, 3/32" (2.25 mm) ID tubing
Male luer Integral lock ring to 400 series barb, 3/32" (2.4 mm) ID tubing
Male luer integral lock ring to 400 series barb, 3/32" (2.4 mm)
Male luer Integral lock ring to 500 series barb, 1/16" (1.6 mm) ID tubing
Male luer Integral lock ring to 500 series barb, 1/4" (6.4 mm) ID tubing
Male luer Integral lock ring to 500 series barb, 1/8" (3.2 mm) ID tubing
Male luer Integral lock ring to 500 series barb, 3/16" (4.8 mm) ID tubing
Male luer Integral lock ring to 500 series barb, 3/32" (2.4 mm) ID tubing
Male luer Integral lock ring to 500 series barb, 5/32" (4.0 mm) ID tubing
Male luer integral lock ring vented plug, closed at grip
Male luer plug, closed at tether loop
Male luer plug
Male luer slip coupler, clear Polycarbonate
Male luer slip coupler, natural Kynar PVDF
Male luer slip coupler, natural Polypropylene
Male luer slip coupler, white Nylon
Male luer slip plug, closed at grip
Male luer slip to 200 series barb, 1/16" (1.6 mm) ID tubing, white Nylon
Male luer slip to 200 series barb, 1/16" (1.6 mm) ID tubing
Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, blue Nylon
Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, lace white ABS
Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, red Nylon
Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, white Nylon
Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing
Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, blue Nylon
Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, lace white ABS
Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, red Nylon
Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, white Nylon
Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing
Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, black Nylon
Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, blue Nylon
Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, lace white ABS
Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, white Nylon
Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing
Male luer Slip to 500 series barb, 1/16" (1.6 mm) ID tubing, white Nylon
Male luer slip to 500 series barb, 1/4" (6.4 mm) ID tubing
Male luer slip to 500 series barb, 1/8" (3.2 mm) ID tubing
Male luer slip to 500 series barb, 3/16" (4.8 mm) ID tubing
Male luer Slip to 500 series barb, 3/32" (2.4 mm) ID tubing, white Nylon
Male luer slip to 500 series barb, 3/32" (2.4 mm) ID tubing
Male luer slip to 500 series barb, 5/32" (4.0 mm) ID tubing
Male luer to 500 series barb, 1/16" (1.6 mm) ID tubing
Male luer to 500 series barb, 1/4" (6.4 mm) ID tubing
Male luer to 500 series barb, 1/8" (3.2 mm) ID tubing
Male luer to 500 series barb, 3/16" (4.8 mm) ID tubing
Male luer to 500 series barb, 3/32" (2.4 mm) ID tubing
Male luer to 500 series barb, 5/32" (4.0 mm) ID tubing
Male luer with 1/4" hex to 10-32 special tapered thread
Male luer with 5/16" hex to 1/4-28 UNF thread
Male luer, 1/4-28 UNF thread, 1/8" (3.2 mm) ID tubing
Male luer, 10-32 UNF thread, 1/16" (1.6 mm) ID tubing
Male open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal
Male open flow connector, 3/8" (9.5 mm) ID tubing, natural Acetal
Male open flow elbow connector, 1/4" (6.4 mm) ID tubing, natural Acetal
Male open flow elbow connector, 3/8" (9.5 mm) ID tubing, natural Acetal
Male open flow panel mount connector, 1/4" (6.4 mm) ID tubing
Male open flow panel mount connector, 3/8" (9.5 mm) ID tubing
Male valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal
Male valved connector, 1/4" (6.4 mm) ID tubing, white Polypropylene
Male valved connector, 3/8" (9.5 mm) ID tubing, natural Acetal
Male valved connector, 3/8" (9.5 mm) ID tubing, white Polypropylene
Male valved panel mount connector, 1/4" (6.4 mm) ID tubing, natural Acetal
Male valved panel mount connector, 3/8" (9.5 mm) ID tubing, natural Acetal
Non-luer connector to 500 series barb, 1/8" (3.2 mm) tubing
Non-luer connector to 500 series barb, 3/16" (4.8 mm) tubing
Rotating male luer lock ring, natural Kynar PVDF
Rotating male luer lock ring, stable Polycarbonate
Rotating male luer lock ring
Sanitary fitting, maxi flange to 600 series barb, 1/2" (12.7 mm) tubing ID
Sanitary fitting, maxi flange to 600 series barb, 3/8" (9.5 mm) tubing ID
Sanitary fitting, Mini flange to 600 series barb, 1/2" (12.7 mm) tubing ID
Sanitary fitting, Mini flange to 600 series barb, 3/8" (9.5 mm) tubing ID

<< Prev