Non-toxic food quality PVC inner, with yellow PVC outer and knitted reinforcement. Good resistance to abrasion and sudden temperature change. Excellent weather resistance
Inner Diameter = 13mm
Outer Diameter = 18mm
Material = PVC
Colour = Yellow
Reinforced = Yes
Suitable Applications = Water
Length = 50m
Minimum Operating Temperature = -5°C
Maximum Operating Temperature = +60°C
Maximum Working Pressure = 10 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 4323919 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | Water; Water |