RS Pro reinforced PVC hosing provides the ultimate in multiâlayered pressure hose for the conveyance of mains water. The hosing incorporates the latest co-extrusion technology for superior performance.
⢠No microbiological growth,⢠WRAS approved construction,⢠Cadmium and silicone-free,⢠Manufactured using unique ultra-hygienic heat bonding technology eradicating the need for chemicals,⢠High-quality PVC outer extruded with a brilliant white clinical finish.,TPE mirror smooth inner for improved flow,⢠Odourless and taint free specialist materials,⢠Good flexibility and durability,⢠Excellent resistance to abrasion,⢠Specially selected high tensile polyester fibres used at the optimum braid angle of 54° 44â²(54.73°) creates an effectively balanced pressure hose,⢠Good kink resistance across a wide temperature range,⢠Independently tested in accordance with BS 6920
⢠Vending Machines,⢠Water Softeners,⢠Drinking Water,⢠Popular with the caravan and marine industry for water supply tubing
Inner Diameter = 12.5mm
Outer Diameter = 19mm
Material = PVC
Colour = White
Reinforced = Yes
Suitable Applications = Water
Length = 10m
Minimum Operating Temperature = -15°C
Maximum Operating Temperature = +70°C
Maximum Working Pressure = 10 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1978241 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Solid |
Application | Water; Water |