A clear, plasticised double layer PVC hose with polyester yarn reinforcement and galvanised steel spiral. Ideally suited to the suction and delivery of food liquids.
⢠Smooth surface,⢠Good flexibility,⢠Abrasion resistance,⢠Steel spiral,⢠Polyester yarn reinforcement,⢠Good Crush resistance
⢠Agriculture,⢠Industry,⢠Building,⢠Nautical,⢠Transport
Inner Diameter = 32mm
Outer Diameter = 42.5mm
Material = PVC
Colour = Clear
Reinforced = Yes
Suitable Applications = Liquid Food
Length = 5m
Minimum Operating Temperature = -5°C
Maximum Operating Temperature = +65°C
Maximum Working Pressure = 16 bar
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1357800 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Features | Reinforced |
Color / Clarity | Clear |
Application | Food & Beverage; Liquid Food |