Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
VIAIR CORPORATION
92807 --
Viair Corporation
92807
Description
1/8" M - 1/4" M Swivel (20" Length)
Description
1/8" M - 1/4" M Swivel (20" Length)
Suppliers
Company
Product
Description
Supplier Links
Viair Corporation
Irvine, CA, USA
92807
92807
1/8" M - 1/4" M Swivel (20" Length)
1/8" M - 1/4" M Swivel (20" Length)
Supplier's Site
Technical Specifications
Viair Corporation
Product Category
Industrial Hose
Product Number
92807
Product Form
Hose
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Low Pressure Air Hoses
61108
Specs
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Clippard
Polyurethane Ribbon Hose
URH8-0402-02T
Specs
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Armtex® Attack™ 25 ft Available Lengths, 1 1/2 in. Size, and NST Coupling Type Yellow Lightweight Lined Fire Hose|Master File
AA150Y025-NH150
Specs
Product Form
Hose
O.D.
1.500 inch (38.1 mm)
Weight
0.3 lbs/ft (0.4464 g/mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
SAE J517 100R17-12 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
R171202
Specs
Product Form
Hose
I.D.
0.764 inch (19.4 mm)
O.D.
1.102 inch (28 mm)
View Details