Invotec Solutions Ltd. EPDM Rubber Water Hose W-WH-EP-TFW13R

Description
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Water Hose - W-WH-EP-TFW13R - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
EPDM Rubber Water Hose
W-WH-EP-TFW13R
EPDM Rubber Water Hose W-WH-EP-TFW13R
An advanced EPDM rubber hose to 140°C temperature rating Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns. Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling. Working temperature: -20°C to +140°C Pressure to 15 bar Available in RED, BLUE or BLACK Sold in 50m rolls (BLACK 19mm 30m roll)

An advanced EPDM rubber hose to 140°C temperature rating
Manuftaured from White, antistatic, smooth EPM Nitrosamine free rubber compound, resistant to heat, hot water, water Vapour and reinforcement of synthetic textile yarns.
Resistant to abrasion, ozone, heat, and weather. The cover is pinpricked to prevent blistering and bubbling.

  • Working temperature: -20°C to +140°C
  • Pressure to 15 bar
  • Available in RED, BLUE or BLACK
  • Sold in 50m rolls (BLACK 19mm 30m roll)
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Industrial Hose
Product Number W-WH-EP-TFW13R
Product Name EPDM Rubber Water Hose
Product Form Hose
Temperature Range -4 to 284 F (-20 to 140 C)
Material Elastomers; Ethylene Propylene
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Armtex® Attack™ 100 ft Available Lengths, 2 in. Size, and NST Coupling Type Blue Lightweight Lined Fire Hose|Master File - AA200B100-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
Weight 0.4 lbs/ft (0.6548 g/mm)
Burst Pressure 1200 psi (845 m H2O)
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details