Rebate Form XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1454 is the optimal choice. Features:
Higher airflow, static pressure and torque.
Reduce noise and power consumption.
4 pcs White LEDs and transparent colorific blade and frame
Low noise level.
Longer life bearing design.
Optimized blade design to create cooling performance
Product Name
XLF-F1454
Product Number
CFS-SYGJS-LU2
Fan
Dimension
140(W) x 140(H) x 25(D) mm
Voltage Rating
12V
Starting Voltage
6V
Speed
1000 R.P.M..
Bearing Type
Long-life bearing
Air Flow
63.5 CFM
Life Expectance
50,000 hrs
Noise Level
<16 dBA
Available color
4 white LED
Connector
3 Pin
Accessory
4 pin adaptor Screws*4
Rebate Form
XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1454 is the optimal choice.
Features:
- Higher airflow, static pressure and torque.
- Reduce noise and power consumption.
- 4 pcs White LEDs and transparent colorific blade and frame
- Low noise level.
- Longer life bearing design.
- Optimized blade design to create cooling performance
Product Name | XLF-F1454 |
Product Number | CFS-SYGJS-LU2 |
Fan | Dimension | 140(W) x 140(H) x 25(D) mm |
Voltage Rating | 12V |
Starting Voltage | 6V |
Speed | 1000 R.P.M.. |
Bearing Type | Long-life bearing |
Air Flow | 63.5 CFM |
Life Expectance | 50,000 hrs |
Noise Level | <16 dBA |
Available color | 4 white LED |
Connector | 3 Pin |
Accessory | 4 pin adaptor
Screws*4 |