Hartzell Air Movement Datasheets for Material Handling and Pneumatic Conveying Blowers

Material handling and pneumatic conveying blowers move air through an enclosed system to transport materials. They generate tremendous air flow in a tube (often by a vacuum) to pull granular materials, papers, powders, or pellets from one location to another.
Material Handling and Pneumatic Conveying Blowers: Learn more

Product Name Notes
Fiberglass Direct Drive Bifurcated Duct Axial® Fan is ideal for a variety of corrosive applications. It provides an excellent alternative to belt-drive fans, because the direct-drive motor requires minimal periodic...
The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in...
The Series 40 In-Line Centrifugal Fan was developed for compatible corrosive applications where it is advantageous to use fiberglass materials and have the motor out of the airstream. Unique in...
These versatile and dependable units are suited for material conveying, dust and fume removal, and handling of hot air and industrial gases. AMCA-certified for air performance, efficient airflow is provided...