Fasco Datasheets for Fans and Blowers (industrial)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Fans and Blowers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Fasco's 4.6 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor... | |
| Fasco's 5.0 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor... | |
| Fasco's 5.8 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances. Features: Utilizing S.A.M.M. Axial flux motor... | |
| Fasco's 6.9 Pre-Mix Combustion Blower utilizes S.A.M.M. Axial flux motor technology. This blower can be applied in boilers, water heaters, humidifiers and driers. Features: Utilizing S.A.M.M. Axial flux motor technology... | |
| Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance. |