Fasco Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Fasco offers a wide variety of 5.0" diameter motors from single-speed models all the way up to five-speed, covering a range of horsepower from 1/80 HP to 3/4 HP and... | |
| Fasco provides a wide variety of C-Frame general replacement motors that feature an open enclosure, thermal protection, and are UL recognized and CSA certified. | |
| Fasco's 3.3" diameter PSC motors can be used in applications such as pumps, copy machines, medical and dental equipment, office machines, computer equipment and appliances. The 3.3" diameter specialty motors... | |
| Fasco's PSC internal capacitor unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 1 - 9... | |
| Fasco's PSC unit bearing motors are primarily used in commercial refrigeration applications, both evaporator and condenser, but can be used in any application demanding dependability with output ratings between 1... | |
| Fasco's shaded pole aluminum frame unit bearing motors are primarily used in commercial refrigeration applications, but can be used in any application demanding dependability with output ratings between 2 -... | |
| ICE 59 Motors are primarily used in the evaporator of commercial refrigeration walk-in coolers and freezers, but can be used in many applications demanding high efficiency and dependability with output... | |
| The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and... | |
| The Fasco shaded pole and permanent split capacitors are offered in 1/20 to 1/4 HP. The 4.4" diameter motors are used in a variety of applications including compressors, room air... |