Fasco Variable Speed Draft Inducers

Description
Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance. Features: Variable speed, constant mass flow 115 VAC 3-phase input, 50/60Hz Designed for indoor furnace applications Output shaft HP 60W Operating speed range of 500-4000 rpm Frame 3.3" Replaceable electronics UL and cUL to IEC 60730
Datasheet
Description
Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance. Features: Variable speed, constant mass flow 115 VAC 3-phase input, 50/60Hz Designed for indoor furnace applications Output shaft HP 60W Operating speed range of 500-4000 rpm Frame 3.3" Replaceable electronics UL and cUL to IEC 60730
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Speed Draft Inducers -  - Fasco
Fort Wayne, IN, USA
Variable Speed Draft Inducers
Variable Speed Draft Inducers
Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance. Features: Variable speed, constant mass flow 115 VAC 3-phase input, 50/60Hz Designed for indoor furnace applications Output shaft HP 60W Operating speed range of 500-4000 rpm Frame 3.3" Replaceable electronics UL and cUL to IEC 60730

Fasco's Variable Speed Draft Inducer is designed for indoor furnace applications. This draft inducer is designed to achieve 95% AFUE in furnace applications and has enhanced reliability and system performance.

Features:

  • Variable speed, constant mass flow
  • 115 VAC 3-phase input, 50/60Hz
  • Designed for indoor furnace applications
  • Output shaft HP 60W
  • Operating speed range of 500-4000 rpm
  • Frame 3.3"
  • Replaceable electronics
  • UL and cUL to IEC 60730
Supplier's Site Datasheet

Technical Specifications

  Fasco
Product Category Fans and Blowers (industrial)
Product Name Variable Speed Draft Inducers
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

P1970-38 Titan® Series DC Blower - P1970L24BALA1b-38 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 85 SCFM (145 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - V32-A5-1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details