Holder assemblies with protected contacts. High-quality fuse carriers for 20 mm or 32 mm fuses, compliant with all handling safety specifications. Spring bayonet system for fuse insertion and removal. Soldered connection.
Fuse Size = Mini
Current Rating = 10A
Voltage Rating = 250V ac
Compatible Fuse Length = 20/32mm
Compatible Fuse Diameter = 5/6.3mm
Series = FEU
Compatible Fuse Dimensions = 5 x 20 mm, 6.3 x 32 mm
Protection Category = PC2
Body Material = Thermoplastic
Contact Material = Tin Plated Copper Alloy
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FEU Series; Voltage Rating VDC:-RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
Product Number | 8663444 | 486-1727-ND | 93K7609 |
Product Name | Fuseholders | Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Schurter | |
Standard Fuse Size Accomodated | Other; (Mini) |