Professional range of Cooper Bussmann in-line fuseholders for use with the GLQ and GMQ Series
Thermoplastic
Fuse Type = GMQ
Current Rating = 3.2A
Voltage Rating = 300V ac
Lead Wire Size = 18AWG
Body Material = Thermoplastic
RS Components, Ltd. | |
---|---|
Product Category | Fuse Holders |
Product Number | 8484241 |
Normal Operating Current | 3.2 amps |