IEC Cylindrical Fuse Holders. Mersen offer a comprehensive range of Modulostar fuse-holders. All of the fuse-holders offer finger-safe to IEC standards at IP20 protection , they also offer easy fuse changing. Suitable applications include protection for motors, transformers, low voltage distribution, control circuits and drive protection.
Thermoplastic insulating materials. DIN Rail Mounting. Bureau Veritas and Lloydâs Register of Shipping Approvals. 8.5x31.5mm fuse holder rated at 25A. 10x38mm fuse holder rated at 32A. Assembly pins available to enable interlinking of multiple units
Fuse Size = 10.3 x 38.1mm
Current Rating = 32A
Voltage Rating = 690V ac/dc
Number of Poles = 1
Includes Indicator = Yes
Case Material = Thermoplastic
RS Components, Ltd. | |
---|---|
Product Category | Fuse Holders |
Product Number | 7683747 |
Standard Fuse Size Accomodated | Other; (10.3 x 38.1mm) |