Professional range of Cooper Bussmann fuses from the HLT series. The fuses are designed to be used with GMT type indicating fuses.
Thermoplastic. Cap Style - Manual. Tin-plated bifrucated copper
Fuse Type = Indicating
Fuse Size = GMT
Current Rating = 15A
Cap Style = Manual
Body Material = Thermoplastic
Contact Material = Tin Plated Bifurcated Copper
FUSE HOLDER, PANEL MOUNT; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:15A; Fuse Size Held:-; Holder Terminals:Pin; No. of Fuses:10Fuses; Product Range:HLT Series; Voltage Rating VAC:125V; Voltage Rating VDC:60V RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | 8484254 | 07J9988 |
Product Name | Fuse Holder, Panel Mount; Fuse Holder Type Eaton Bussmann | |
Standard Fuse Size Accomodated | Other; (GMT) |