Schurter OGN-SMD series are surface mount fuse holders for 5 x 20 mm cartridge fuses. The OGN-SMD series has a polyethylene terephthalate body with tin-plated copper alloy terminals that make this range suitable for industrial or domestic use.
For appliances in unattended use. Low profile fuse block with insulation walls. SMD mount. Suitable for reflow and vapour-phase soldering
Fuse Type = Cartridge
Fuse Size = 5 x 20mm
Current Rating = 1.25A
Voltage Rating = 250V ac
Cap Style = Manual
Body Material = Polyethylene, Thermoplastic
Contact Material = Tin Plated Copper Alloy
RS Components, Ltd. | |
---|---|
Product Category | Fuse Holders |
Product Number | 8664885 |
Standard Fuse Size Accomodated | 5mm x 20mm; Other; (5 x 20mm) |