Surface mounting polyester fuse holder for NH00 fuses
Can be combined to create multi-pole modules. Maximum short circuit current rating 100kA. Voltage rating 690Vac
Fuse Size = 00
Current Rating = 160A
Voltage Rating = 690V ac
Number of Poles = 1
Case Material = Ceramic
RS Components, Ltd. | |
---|---|
Product Category | Fuse Holders |
Product Number | 2875783 |
Standard Fuse Size Accomodated | Other; (00) |