N.A. Current Rating: 10A/20A
Int'l Current Rating: 10A
N.A. Voltage Rating: 250VAC
Int'l Voltage Rating: 250VAC
Temperature Rating: -40ºC to 85ºC
Flammability Rating: UL 94 V-0
Fuse Size : ¼"x1¼" / 5x20mm
Max. Panel Thickness: 7mm
Terminal Style: 4.8mm QD
Terminal Material: See Remarks
Body Style: Low Profile
Mounting Style: Panel
General Material: Thermoplastic
Color: Black
CE Marking: yes
REMARKS: Admissible Torque on Fixing Nut max 1.2Nm. Rated Power Acceptance: 4W / 10A @ Ta 23ºC Tin Plated Copper Alloy
Interpower | |
---|---|
Product Category | Fuse Holders |
Product Number | 80920110 |
Product Name | "Touchproof" Fuse Holder, Low Profile/Rear Hex Nut |
Standard Fuse Size Accomodated | 5mm x 20mm |