Fuse Block 10A 400V 2 Circuit Cartridge Chassis Mount
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:254 Series; Voltage Rating VAC:300V RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Fuse Holders | Fuse Holders |
Product Number | 02540202Z-ND | 12J4247 |
Product Name | Fuseholders | Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse |
Rated Operating Voltage | 400 volts | 300 volts |