Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R4200A1L-25-24x15-15

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R4200A1L-25-24x15-15 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R4200A1L-25-24x15-15
Fluid Path Hose Reels R4200A1L-25-24x15-15
For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by A.C. or D.C. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminum fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

For 1 1/2" Through 2" I. D. Hose
Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications.
Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost.
Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by A.C. or D.C. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor.
Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification.
Spool: Heavy gauge steel and rolled head edges for added strength and safety.
Bearings: Self-lubricating and self-aligning bearings requires little maintenance.
Pressure: 300 p.s.i. standard for cast aluminum fluid path. Other pressures can be accommodated at extra cost.
Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC)
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R4200A1L-25-24x15-15
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25 inch (635 mm)
Core Diameter 15 inch (381 mm)
Inside Traverse 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tw1a Tech-winder Plant Cable Management Hardware Tool -  - Tech Rim Standards, LLC
Specs
Type Of Reel Cable Reel
View Details
 - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Core Diameter 19.29 inch (490 mm)
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details
Arbor Mounted Spring Powered Reels (inch) - A 3Z53-ML3976 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 5 ft (15.24 dm)
View Details