Hannay Reels Static Grounding Reel MGR75

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Grounding Reel - MGR75 - Hannay Reels
Westerlo, NY, United States
Static Grounding Reel
MGR75
Static Grounding Reel MGR75
These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown with optional cable and/or "Y" branch Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Applications Aircraft refueling Chemical plants Grain elevators Rescue and Hazmat operations
  • These reels bond and/or ground aircraft, fuel trucks, and other equipment.
  • Provide smooth operation and require minimum cable pull.
  • Declutching arbor and adjustable guide arm with cable guide.
  • Standard finish is oven-cured enamel.
  • Manual rewind version also available.
  • All shown with optional cable and/or "Y" branch
  • Available with 1/8", 7x19 galvanized carbon steel cable.
  • 100 amp alligator clamp.
  • Stainless steel or plastic-covered cable and "Y" branches available at additional charge.

Applications

  • Aircraft refueling
  • Chemical plants
  • Grain elevators
  • Rescue and Hazmat operations
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number MGR75
Product Name Static Grounding Reel
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
Flange Diameter 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel - HGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Steel
View Details
Arc Welding Reel - TWCR - Hannay Reels
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Portable Stoarge Hose Reel On Wheels - C1150 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details