Hannay Reels Manual Rewind Reel SS3000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Rewind Reel - SS3000 - Hannay Reels
Westerlo, NY, United States
Manual Rewind Reel
SS3000
Manual Rewind Reel SS3000
To handle 3/4" or 1" I.D. hose Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer Economical manual rewind reels for long lengths of hose. Choose disc rewind or removable direct crank rewind. Supplied with spring-actuated pin lock. Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 1000 psi (69 bar) Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Consult factory for power reels for 1" hose. 304 stainless steel construction.

To handle 3/4" or 1" I.D. hose

Marine or Corrosive Environments / Fire Protection / Washdown / Chemical Transfer / Food Transfer

  • Economical manual rewind reels for long lengths of hose.
  • Choose disc rewind or removable direct crank rewind.
  • Supplied with spring-actuated pin lock.
  • Standard inlet: 90° stainless steel ball bearing swivel joint, 1" female NPT threads.
  • Standard outlet: 1" female NPT thread.
  • Rollers and roller mounting brackets are accessory items. Specify roller position.
  • Pressures to 1000 psi (69 bar)
  • Temperatures from +20° F to +400° F (-7° C to +204° C).
  • Consult factory for other pressures and temperatures.
  • Consult factory for power reels for 1" hose.
  • 304 stainless steel construction.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels
Product Category Reels
Product Number SS3000
Product Name Manual Rewind Reel
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 23.75 to 36.25 inch (603 to 921 mm)
Core Diameter 10.5 inch (267 mm)
Hose Cable Diameter 1.28 to 1.75 inch (32.54 to 44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - F - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Manual Rewind Reel - F3100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 28.75 inch (629 to 730 mm)
View Details
Manual or Power Rewind Reel - 1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Core Diameter 6 inch (152 mm)
View Details
Static Grounding Reel - SSHGR50 - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Material Of Construction Stainless Steel
View Details