To handle 1/4" through 1/2" I.D. hose
Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications
To handle 1/4" through 1/2" I.D. hose
Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
Hannay Reels | Hannay Reels | Hannay Reels | Hannay Reels | |
---|---|---|---|---|
Product Category | Reels | Reels | Reels | Reels |
Product Number | N700 | N700 | N700 | N700 |
Product Name | Spring Rewind Hose Reel | Spring Rewind Reels | Spring Rewind Reels | Spring Rewind Reels |
Type Of Reel | Hose Reel | Hose Reel | Hose Reel | Hose Reel |
Material Of Construction | Steel; Stainless Steel (optional feature) | Steel | Steel | Steel |
Core Diameter | 8 to 15.5 inch (203 to 394 mm) | |||
Hose Cable Diameter | 0.6250 to 0.8750 inch (15.87 to 22.22 mm) | 0.3750 to 0.5000 inch (9.52 to 12.7 mm) | 0.3750 to 0.5000 inch (9.52 to 12.7 mm) | 0.3750 to 0.5000 inch (9.52 to 12.7 mm) |