multicomp PRO Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro ABS-245-RC

Description
SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro - 37AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro
37AC0498
Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro 37AC0498
SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 37AC0498
Product Name Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 7243119P - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 0.1500 watts
Size 1.26 inch (32 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
AM300 and AM302 AudioMaster® Public Address Speaker - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details