100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-42dB ±2dB @ 94dB SPL) Solder Pads
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-42dB ±2dB @ 94dB SPL) Solder Pads
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) 1.6V ~ 3.6V Omnidirectional (-42dB ±2dB @ 94dB SPL) Solder Pads
MIC MEMS ANALOG OMNI -42DB
MEMS Microphones MEMs Microphone 3.76x2.24mm 2Vdc SMT
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Audio Microphones | Audio Microphones | Audio Microphones |
Product Number | 102-5090-2-ND | CMM-3722AT-42208-TR | CMM-3722AT-42208-TR |
Product Name | Microphones | Audio Products - Microphones | MEMS Microphones |
Directivity | Omnidirectional | ||
Actual Size | 0.1480 inch (3.76 mm) | ||
Thickness / Height | 0.0882 inch (2.24 mm) |