Dome head, steel body and steel mandrel rivets with a grip range of .039 to .250 inches.
SpeedBear Fasteners | |
---|---|
Product Category | Rivets |
Product Number | SD61-64BS |
Product Name | POP Multi-Grip Blind Rivet With Dome Head |
Rivet Type | Blind |
Head Type | Dome/Button |
Body / Shank Diameter | 0.1875 inch (4.76 mm) |
Grip Range / Length | 0.0390 to 0.2500 inch (0.9906 to 6.35 mm) |