A series of Abbatron Smith aluminium hex spacers. These brass hexagonal threaded spacers (or threaded standoffs as they are also known) are plated with nickel and are available in a wide range of sizes.
Material = Aluminium Alloy
For Screw Size = No.6
Body Shape = Hex
Finish = Chromate
STANDOFF, ALU, HEX M-F, 6-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes
Male⁄Female Standoff, Aluminum Material, Hex Shape, 6-32⁄8-32 Thread
RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | 9141302 | 96B5057 | 70211278 |
Product Name | Standoff, Alu, Hex M-F, 6-32, 25.4Mm; Standoff Material Abbatron Hh Smith | Standoff; 1.000 in.; #6-32; Aluminum; Hex; Yellow Irridite; 9/32 in.; 3/8 in. | |
Type & Shape | Spacer; Hex | Standoff; Male/Female Standoff; Hex | Female Standoff; Hex |