Richco, Inc. PST-1-01

Description
Nylon push spacers in various heights. Material: Nylon 66. Colour: Natural Type = Push Spacer Body Height = 1.6mm Chassis Hole Diameter = 2.54mm Chassis Thickness = 1.63mm PCB Hole Diameter = 2.54mm PCB Thickness = 1.63mm Material = Nylon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6633460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nylon push spacers in various heights. Material: Nylon 66. Colour: Natural Type = Push Spacer Body Height = 1.6mm Chassis Hole Diameter = 2.54mm Chassis Thickness = 1.63mm PCB Hole Diameter = 2.54mm PCB Thickness = 1.63mm Material = Nylon

Nylon push spacers in various heights.
Material: Nylon 66. Colour: Natural
Type = Push Spacer
Body Height = 1.6mm
Chassis Hole Diameter = 2.54mm
Chassis Thickness = 1.63mm
PCB Hole Diameter = 2.54mm
PCB Thickness = 1.63mm
Material = Nylon

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633460
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Standoffs (inch) - A 9B43-D406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Round
Material Brass
Outside Diameter 0.1560 inch (3.96 mm)
View Details
11.00mm M2.5 Metric M/F Threaded Hex Brass Spacer/Pillar - R25-3001102 - Harwin Plc
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers