Standoffs & Spacers M4 x 20mm HEX 7mmA/F 8mm ML/FML NICKEL
Hex Standoff Threaded M4x0.7 Brass 0.787" (20.00mm)
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes
Harwin Plc | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | R40-3002002 | R40-3002002 | 952-1556-ND | 56K3070 |
Product Name | 20.00mm M4 Metric M/F Threaded Hex Brass Spacer/Pillar | Standoffs & Spacers | Board Spacers, Standoffs | Spacer; Standoff Material Harwin |
Type & Shape | Spacer; Hex | Standoff | Standoff; Hex | Standoff; Male/Female Standoff; Hex |
Mounting | Threaded | |||
Material | Metal; Brass | Brass | Metal; Brass; Brass |