RAF Electronic Hardware Male Female Standoffs Inch 4505-632-AL

Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4505-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4505-632-AL
Male Female Standoffs Inch 4505-632-AL
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4505-632-AL
Standoffs & Spacers 4505-632-AL
Standoffs & Spacers 3/16 Hex X 1/2 Length Hex Male-Female Standoff

Standoffs & Spacers 3/16 Hex X 1/2 Length Hex Male-Female Standoff

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1105-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1105-ND
Board Spacers, Standoffs 1772-1105-ND
Hex Standoff Threaded #6-32 Aluminum 0.500" (12.70mm) 1/2"

Hex Standoff Threaded #6-32 Aluminum 0.500" (12.70mm) 1/2"

Supplier's Site Datasheet
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware - 01AH2886 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware
01AH2886
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware 01AH2886
STANDOFF, HEX MALE-FEMALE, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4505-632-AL 4505-632-AL 1772-1105-ND 01AH2886
Product Name Male Female Standoffs Inch Standoffs & Spacers Board Spacers, Standoffs Standoff, Hex Male-Female, 19.05Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
10.00mm M2.5 Metric M/F Threaded Hex Brass Spacer/Pillar - R25-3001002 - Harwin Plc
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details