The Model FL228 is a wide band, analog frequency
to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessibl
Encore Electronics, Inc. | |
---|---|
Product Category | Data Acquisition Systems and Instruments |
Product Number | Model FL228 |
Product Name | Frequency to Voltage Converter |
Form Factor | DIN Rail |
Auxiliary Outputs | Analog Voltage Output |
User Interface | None |
Application | General Lab & Industrial |