Edmund Optics Inc. UV Plate Beamsplitter 30R/70T 50mm Dia NT48-198

Description
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Plate Beamsplitter 30R/70T 50mm Dia
NT48-198
UV Plate Beamsplitter 30R/70T 50mm Dia NT48-198
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.
  • Multiple Transmission/Reflection Ratios Available
  • BBAR Coated Second Surface
  • Fused Silica Substrate

TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflection ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT48-198
Product Name UV Plate Beamsplitter 30R/70T 50mm Dia
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

BeamSplitter Plate -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
45-Degree Plate Beam Splitter 50%R, 50%T -  - Abrisa Technologies
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Dielectric Coating
Wavelength Range 425 to 650 nm (4250 to 6500 Å)
View Details
Dichroic Polarizer -  - Shanghai Optics
Shanghai Optics
Specs
Beamsplitter Type Polarizing
Beamsplitter Coating Dielectric Coating
View Details
491_574 ULTRA Dualband Dichroic Beamsplitter - 7174 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details