Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
SWITCH SNAP ACTION DPDT 10A 120V
Switch DPDT (DB/DM) Chassis Mount
The HDLS series switches include a boss-and-socket head design for secure head-to-body retention, unique all-metal drive chain for consistent operating characteristics even at high temperature and self-lifting pressure plate terminals to save wiring time.
Rugged housing with electrostatic epoxy finish. Operating heads can be rotating 90°. 10 A. Side rotary styles may be modified for CW and/or CCW operation. Applications include food and beverage, material handling and conveying equipment
Actuator Type = Rotary Lever
Pole and Throw Configuration = DPDT
Normal State Configuration = 2NO/2NC
IP Rating = IP65, IP66, IP67
Maximum Current = 10 A
Housing Material = Die Cast Zinc
Maximum AC Voltage = 600V
Maximum DC Voltage = 250V
Connection Type = 1/2 in NPT Conduit
Series = HDLS
Limit Switches HDLS PlugIn Sde Rtry 2NC-2NO / DPDT
MICRO SWITCH™ heavy-duty limit switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics. Self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards. One piece flat gasket does not contact terminal pins to reduce chances of fluid migration. Front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands. Twin shaft seals for an extra measure of protection, inner O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches. Rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished. Exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage). Domestic and international conduit taps available.
LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPST-N
Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
Product Number | LSM6D | LSM6D | 480-2933-ND | 8083006 | LSM6D | 70120035 | 53K5752 |
Product Name | MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 2NC 2NO DPDT Center Neutral, 0.5 in - 14NPT conduit | Switches - Limit Switches | Limit Switches | Limit Switches | Switch, Limit;Rotary Actuated;10A;DPDB,Cnt Neutral;Momentary;Plug-in Type | Limit Switch, Side Rotary, Dpdt-2No/2Nc; Limit Switch Actuator Honeywell | |
Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT); DPDT (DB/DM) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC | |
Actuator Type | Standard Roller | Standard Roller | Standard Roller; Rotary Lever | Side Rotary | |||
Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1 | CE Certified; CSA Certified; UL Listed; NEMA Approved | |||||
Operating Temp | -1 to 121 C (30.2 to 250 F) | -1 to 121 C (30.2 to 250 F) | -1 to 121 C (30.2 to 250 F) |