RS Components, Ltd. 1228211

Description
SRBC sensor boxes are used with quarter turn pneumatic actuators (such as the Festo DFPD series). They provide electrical feedback and a visual indication of the valves current position and are easily installed using mounting adapters. Installation is easy using the pre-assembled mounting adapter and the actuator cams require no specialised tooling to set. Normal State Configuration = N/O IP Rating = IP67 Housing Material = Die Cast Aluminium Maximum DC Voltage = 30V Connection Type = M20 Series = SRBC Terminal Type = Terminal Strip Length = 120mm Width = 98mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1228211 - RS Components, Ltd.
Corby, Northants, United Kingdom
SRBC sensor boxes are used with quarter turn pneumatic actuators (such as the Festo DFPD series). They provide electrical feedback and a visual indication of the valves current position and are easily installed using mounting adapters. Installation is easy using the pre-assembled mounting adapter and the actuator cams require no specialised tooling to set. Normal State Configuration = N/O IP Rating = IP67 Housing Material = Die Cast Aluminium Maximum DC Voltage = 30V Connection Type = M20 Series = SRBC Terminal Type = Terminal Strip Length = 120mm Width = 98mm Maximum Operating Temperature = +70°C

SRBC sensor boxes are used with quarter turn pneumatic actuators (such as the Festo DFPD series). They provide electrical feedback and a visual indication of the valves current position and are easily installed using mounting adapters. Installation is easy using the pre-assembled mounting adapter and the actuator cams require no specialised tooling to set.
Normal State Configuration = N/O
IP Rating = IP67
Housing Material = Die Cast Aluminium
Maximum DC Voltage = 30V
Connection Type = M20
Series = SRBC
Terminal Type = Terminal Strip
Length = 120mm
Width = 98mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Limit Switches
Product Number 1228211
Normal State Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - 1363202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST)
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
 - 1363195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Closed
Switch Configuration Double Pole, Single Throw (DPST)
Linear Actuator Types Push Roller; Lever, Roller
View Details
 - 323511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Linear Actuator Types Roller Lever / Leaf; Roller
View Details
 - 1363197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Closed
Switch Configuration Double Pole, Single Throw (DPST)
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details