Andover Corporation Datasheets for Optical Bandpass Filters
Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
Optical Bandpass Filters: Learn more
| Product Name | Notes |
|---|---|
| Andover maintains a stock of high-quality surplus IR optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of quality as all of... | |
| Andover offers a high-transmittance variant of its standard bandpass filter selection. By tailoring the blocking range to match the detector, we can provide the maximum possible throughput while maintaining good... | |
| In order to make it simple for customers to custom-tailor an optical bandpass filter for their application, Andover offers a line of Semi-Custom bandpass filters. Their construction is similar... | |
| In the infrared region of the spectrum, bandpass filters are frequently used for gas analysis applications. Andover offers a standard selection of gas analysis filters at popular wavelengths. We can... | |
| UV - VIS - NIR Andover maintains a stock of high-quality surplus optical bandpass filters. These are primarily overruns of custom production lots, and exhibit the same high level of... | |
| Bandpass type filter glasses are useful for enhancing the signal-to-noise ratio of illumination systems, transmit a broad band of energy while blocking the shorter and longer wavelengths. As with all... | |
| Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" optical filters in... | |
| Our first-surface, hard-coat broadband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide... |
| << Prev |