Generation Brands
Lamp
300BLV455
Datasheet
Suppliers
LED LAMP
GU5.3 BI-PIN BASE TYPE
25000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
470 LUMEN INTENSITY
2700
83 COLOR RENDERING INDEX
BEAM SPREAD ANGLE (DEG) 25
VOLTAGE RATING (V) 12
WATTAGE (W) 8
LED LAMP
GU5.3 BI-PIN BASE TYPE
25000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
470 LUMEN INTENSITY
2700
83 COLOR RENDERING INDEX
BEAM SPREAD ANGLE (DEG) 25
VOLTAGE RATING (V) 12
WATTAGE (W) 8
Supplier's Site
Datasheet
Technical Specifications
Product Category
Lamps
Product Number
300BLV455
Product Name
Lamp
Lamp Power
8 watts
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Base Type
1/2-Inch NPT Pipe,Panel,Surface
Diameter
75.95 mm (2.99 inch)
Rated Average Life
50000 hours
View Details
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details