SIE Computing Solutions, Inc. HA Enclosure 5059AFE78SK

Description
The 505 Series is a 19-inch rackmountable/bencht op industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack Hot Swap, N+1 400W or 600W Power Options Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans Power Monitoring LEDs for Voltages Multiple Plug-in Peripheral Options/Configuratio ns Available Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes

Suppliers

Company
Product
Description
Supplier Links
HA Enclosure - 5059AFE78SK - SIE Computing Solutions, Inc.
Brockton, MA, USA
HA Enclosure
5059AFE78SK
HA Enclosure 5059AFE78SK
The 505 Series is a 19-inch rackmountable/bencht op industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 15.75”H (9U) x 17”W x 12”D 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack Hot Swap, N+1 400W or 600W Power Options Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans Power Monitoring LEDs for Voltages Multiple Plug-in Peripheral Options/Configuratio ns Available Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes

The 505 Series is a 19-inch rackmountable/benchtop industrial 9U (15.75”) high - 12” deep chassis that can be configured to meet your needs. There are 21 usable 6U x 160mm front accessible slots and 21 6U x 80mm rear transition slots which allow for a variety of configurations. The chassis is designed to support hot swap, N+1 front pluggable AC input power supplies. A front pluggable positive pressure cooling scheme, providing (2) 12VDC 90cfm fans and tach alarm output. This cooling design provides low MTTR and high reliability. Front panel controls/indicators include a DC inhibit switch and backplane voltage LEDs, as well as an ESD jack. The rear I/O 400W or 600W panel includes an AC/DC power switch, ESD jack, and ground stud, designed with telecom and NEBS compliance in mind. Versatile. Reliable. Carlo Gavazzi’s 5059 Series enclosures are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 15.75”H (9U) x 17”W x 12”D
  • 21-Slot 6U x 160mm/6U x 80mm IEEE 1101.10/1101.11 Compliant Subrack
  • Hot Swap, N+1 400W or 600W Power Options
  • Hot Pluggable, Tach Alarm Monitored Fan Tray with 2-90cfm Fans
  • Power Monitoring LEDs for Voltages
  • Multiple Plug-in Peripheral Options/Configurations Available
  • Available with VME 64X, VITA41, CompactPCI or CompactPCI 2.16 Fabric backplanes
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Chassis and Card Cages
Product Number 5059AFE78SK
Product Name HA Enclosure
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus CompactPCI
Form Factor 6U x 160mm (B-Size)
Controls & Indicators Power ON/OFF Switch; Chassis Fan Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Elgar ReFlex Power™, Power Controller Module -  - AMETEK Programmable Power
Specs
Product Type Chassis
Mounting Style Rack-mount
Other Width 1.4 inch (35.56 mm)
View Details
Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard - IPC-5120 - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Dual XMC/PMC Carrier for Development and Testing - XTend3103 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Chassis
Backplane Bus PMC, XMC
CPU Slot Two
View Details
Expansion Chassis UPS Connectivity Device -  - Eaton | Power Quality
Specs
Product Type Expansion Chassis
Mounting Style Rack-mount; Wall-mounted
Backplane Bus Modbus
View Details