The Ovalgrip range of PVC cable markers can be used for marking cable, conduit, switchgear etc. The markers have a specially designed profile that allows a single size to easily fit a range of cable diameters. They can be applied directly to the cable before termination, or simply slide the markers onto a tag and cable tie to the equipment to be marked.
Features and benefits. ⢠Oval shaped, allowing one size to fit a range of cable diameter. ⢠Markers are straight cut can be placed side by side to form a complex reference. ⢠Can be applied directly to wire and cable before termination. ⢠Markers can be fitted on AT identification tags for marking high section cables. ⢠Characters are 0-9, A-Z, and standard electrical symbols. ⢠Supplied in reels of 1000 markers
Affixing Method = Slide On
Legend = 8
Minimum Cable Diameter = 1.8mm
Maximum Cable Diameter = 6.3mm
Colour = Grey
Length = 4.5mm
Quantity = 1000
Material = PVC
Minimum Operating Temperature = -65°C
Maximum Operating Temperature = +105°C
RS Components, Ltd. | |
---|---|
Product Category | Wire Markers and Cable Markers |
Product Number | 2348124 |
Material | PVC; PVC |