Anton Paar MCR Rheometer Series MCR 302

Description
The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological tests, both in rotational and oscillatory mode, are possible with the MCR rheometers. The modularity of the system allows the integration of a wide range of temperature devices and application-specific accessories. The innovative and patented features Toolmaster™, TruGap™ as well as T-Ready™ are breakthroughs in terms of user-friendliness. TruRate™, TruStrain™ as well as the Piezo Axial Actuator ensure absolute control at any time during rheological tests. Technical highlights Powerful, synchronous EC motor drive Fully digital instrument employing the latest DSP (Digital Signal Processing) technology High-precision air bearing, including patented normal force sensor TruGap™: Innovative and patented system for measuring the gap TruRate™: Sample-adaptive controller in rotation and step strain TruStrain™: Fast and accurate strain control due to improved real-time position control oscillation (formerly DSO) Intuitive color display Piezo Axial Actuator for active compensation of the axial compliance Different MCR models with outstanding specifications for various applications

Suppliers

Company
Product
Description
Supplier Links
MCR Rheometer Series - MCR 302 - Anton Paar
Ashland, VA, USA
MCR Rheometer Series
MCR 302
MCR Rheometer Series MCR 302
The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological tests, both in rotational and oscillatory mode, are possible with the MCR rheometers. The modularity of the system allows the integration of a wide range of temperature devices and application-specific accessories. The innovative and patented features Toolmaster™, TruGap™ as well as T-Ready™ are breakthroughs in terms of user-friendliness. TruRate™, TruStrain™ as well as the Piezo Axial Actuator ensure absolute control at any time during rheological tests. Technical highlights Powerful, synchronous EC motor drive Fully digital instrument employing the latest DSP (Digital Signal Processing) technology High-precision air bearing, including patented normal force sensor TruGap™: Innovative and patented system for measuring the gap TruRate™: Sample-adaptive controller in rotation and step strain TruStrain™: Fast and accurate strain control due to improved real-time position control oscillation (formerly DSO) Intuitive color display Piezo Axial Actuator for active compensation of the axial compliance Different MCR models with outstanding specifications for various applications

The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological tests, both in rotational and oscillatory mode, are possible with the MCR rheometers. The modularity of the system allows the integration of a wide range of temperature devices and application-specific accessories. The innovative and patented features Toolmaster™, TruGap™ as well as T-Ready™ are breakthroughs in terms of user-friendliness. TruRate™, TruStrain™ as well as the Piezo Axial Actuator ensure absolute control at any time during rheological tests.

Technical highlights

  • Powerful, synchronous EC motor drive
  • Fully digital instrument employing the latest DSP (Digital Signal Processing) technology
  • High-precision air bearing, including patented normal force sensor
  • TruGap™: Innovative and patented system for measuring the gap
  • TruRate™: Sample-adaptive controller in rotation and step strain
  • TruStrain™: Fast and accurate strain control due to improved real-time position control oscillation (formerly DSO)
  • Intuitive color display
  • Piezo Axial Actuator for active compensation of the axial compliance
  • Different MCR models with outstanding specifications for various applications
Supplier's Site

Technical Specifications

  Anton Paar
Product Category Rheometers
Product Number MCR 302
Product Name MCR Rheometer Series
Torque Range 1.00E-5 to 200 mN-m
Unlock Full Specs
to access all available technical data

Similar Products

Flow Characterization Rheometer (FCR-R) -  - Dynisco
Specs
Dynamic Viscosity Range 10000 to 1.00E8 cps
Shear Rate Range 1 to 5000 sec -1
Technology / Test Method Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
View Details
Capillary Rheometers -  - Instron®
Specs
Technology / Test Method Capillary
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
Industry / Application Plastics
View Details
MCR 702 TwinDrive™ -  - Anton Paar
Specs
Torque Range 1.00E-6 to 230 mN-m
Technology / Test Method TwinDrive™ Technology: Two Powerful, Synchronous EC Motor Drives in One Single Modular Setup
Display & Special Features PC Interface / Networkable; SPC or Application Software; Video
View Details