Gilson Company, Inc. Bending Beam Rheometer, 115V/60Hz HM-59

Description
The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated. HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensa ting 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methano l) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability. The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.
Description
The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated. HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensa ting 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methano l) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability. The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.

Suppliers

Company
Product
Description
Supplier Links
Bending Beam Rheometer, 115V/60Hz - HM-59 - Gilson Company, Inc.
Lewis Center, OH, USA
Bending Beam Rheometer, 115V/60Hz
HM-59
Bending Beam Rheometer, 115V/60Hz HM-59
The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated. HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensa ting 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methano l) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability. The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.

The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests are quickly and easily set up and parameters input through the included PC with pre-installed software. Load, displacement, and bath temperature are displayed and displacement, loading, and temperature graphs are displayed throughout the test cycle. Stiffness is calculated at the lowest temperature anticipated.

HM-59 BBR is constructed of stainless steel and durable, high-strength polymer components. The unit uses an air bearing system (50 PSIG minimum, clean, dry compressed air source required) to assure reliable loading with accurate and repeatable results. A linear variable displacement transducer (LVDT) with a range of 6.35mm and accuracy to ±2¼m measures deflection. The temperature-compensating 500g load cell with mechanical overload protection ensures accurate load results. Safe, rapid cooling of the test fluid (Ethylene Glycol/Water/Methanol) to -40°C (-40°F) is provided by the mechanical refrigeration system. Process temperature is controlled and monitored by two independent platinum RTD temperature transducers to maintain temperature stability.

The HM-59 includes a Computer with pre-loaded control, acquisition, and analysis software, five aluminum specimen Molds with mylar strips, a Calibration Kit with required weights, and Confidence Beam. Calibrated test weights and a certified LVDT NIST-traceable standard are provided with each system. The easy-to-use software allows daily verification and periodic calibration of load cell, LVDT, and RTD transducers. Est. Ship Wt.: 250lbs (115kg). Adequate compressed air source must be supplied by user.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Rheometers
Product Number HM-59
Product Name Bending Beam Rheometer, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Capillary Rheometers -  - Instron®
Specs
Technology / Test Method Capillary
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; Temperature Compensated
Industry / Application Plastics
View Details
RM 200 Touch Rheometer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Display & Special Features Benchtop or Laboratory
View Details
ViscoSensor Online Rheometer -  - Dynisco
Specs
Dynamic Viscosity Range 10000 to 1.00E8 cps
Shear Rate Range 0.1000 to 4000 sec -1
Technology / Test Method Capillary; Controlled Strain (Shear) Rate; Stress Rheometer
View Details