Ceramic Wire wound Platinum RTD (Pt RTD) Elements are characterized by extremely high stability, high-temperature capability, and high accuracy over a wide temperature range. We offer a variety of ceramic wire wounds (both single and dual RTDs) in a wide choice of resistance values (Pt100, Pt200, Pt500 and different temperature coefficients (TC3850, TC3916). These Positive Temperature Coefficient (PTC) sensors are designed for applications requiring tolerances tolerances extended over wide temperature ranges. Ceramic wire wound RTD elements are also referred to as CWW or platinum bulb.
Yageo Nexensos | |
---|---|
Product Category | Resistive Temperature Devices (RTD) Elements |
Product Number | KN3026E Pt500 |
Product Name | Wirewound Ceramic Platinum RTD |
Operating Temperature | -148 to 1220 F (-100 to 660 C) |
Nominal Resistance | 500 R0 @ 0° C |
Technology | Wire Wound; (Platinum) |