TE Connectivity RTD Sensor Elements 32205463

Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.3 MM  [.051 INCH ] Length (Body) : 10 MM  [.39 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 1013 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] Maximum Temperature : 150 DEGC  [302 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote
Description
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.3 MM  [.051 INCH ] Length (Body) : 10 MM  [.39 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 1013 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] Maximum Temperature : 150 DEGC  [302 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - 32205463 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
32205463
RTD Sensor Elements 32205463
Configuration Features Connector Type : Open Ends Dimensions Diameter (Body) : 1.3 MM  [.051 INCH ] Length (Body) : 10 MM  [.39 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Packaging Features Element Package : Glass Product Type Features Element Material : Platinum Lead Wire Style : Ni/Pt Model Number : GX 1013 RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] Maximum Temperature : 150 DEGC  [302 DEGF ] Resistance (at T_ref) (OHM) : 100 (0 °C) T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850 T_ref for Accuracy (DEGC) : 0 T_ref for Resistance (DEGC) : 0

Configuration Features


  • Connector Type : Open Ends

Dimensions


  • Diameter (Body) : 1.3 MM  [.051 INCH ]
  • Length (Body) : 10 MM  [.39 INCH ]
  • Wire Diameter : .2 MM  [.007 INCH ]
  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : 1/3 DIN / W0.1
  • Wire Count : 2

Packaging Features


  • Element Package : Glass

Product Type Features


  • Element Material : Platinum
  • Lead Wire Style : Ni/Pt
  • Model Number : GX 1013
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Ambient Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
  • Maximum Temperature : 150 DEGC  [302 DEGF ]
  • Resistance (at T_ref) (OHM) : 100 (0 °C)
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
  • T_ref for Accuracy (DEGC) : 0
  • T_ref for Resistance (DEGC) : 0
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 32205463
Product Name RTD Sensor Elements
Operating Temperature 32 to 302 F (0.0 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - SB0789 - TE Connectivity
Specs
Operating Temperature 752 F (400 C)
Accuracy 0.3000 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
3 suppliers
RTD Sensor Elements - SB0870 - TE Connectivity
Specs
Operating Temperature 752 F (400 C)
Accuracy 0.3000 ±% Full Scale
Technology Wire Wound; (Platinum)
View Details
2 suppliers