The Series GT160 pressure transducers are high accuracy
millivolt /volt output sensors designed specifically for applications
in very demanding test and measurement environments. The
Series GT160 pressure transducers offer a unique combination of
small size, 0.1% static accuracy, enhanced thermal accuracy, and
extended operating temperature range to achieve the results
expected in these rigorous conditions. All GT160 units are
constructed of welded stainless steel. Standard pressure ranges
are 15 psi to 40,000 psi in both gage and absolute references. All
GT160 pressure transducers are shock and vibration resistant. A
comprehensive selection of pressure ports, electrical
terminations, and temperature compensation ranges are
available. Each unit is shipped with a standard 19 point calibration
record traceable to NIST.
Stellar Technology, Inc. | |
---|---|
Product Category | Pressure Sensors |
Product Number | GT160-25000 |
Product Name | GT160 Series - Industrial Pressure Transducers |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge |
Measurement Type | Absolute (optional feature); Gauge (optional feature); Sealed (optional feature) |
Media | Liquid; Gas |