Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Pressure Sensors | Pressure Sensors |
Product Number | 45-NPA-600B-015GCT-ND | 58T3174 |
Product Name | Pressure Sensors, Transducers | Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors |
Device Category | Sensor | Sensor; Sensor or Transducer |
Measurement Type | Gauge | Gauge; Gauge |
Signal Output | ZACwire™ | Other Digital; Digital |
Features | Temperature Compensated |